EN
  • EN
  • DE
  • IT

2SC1009A-T1B-A

Part No 2SC1009A-T1B-A
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 0.05A Automotive 3-Pin SC-59 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155018-2SC1009A-T1B-A
Popularity Low
Supply and Demand Status Balance
Family Name 2SC1009A
Introduction Date December 24, 1998
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC1009A-T1B-A CAD Model

Description

The 2SC1009A-T1B-A is an advanced NPN transistor model from the 2SC1009A family, incorporating refined technological enhancements to suit demanding electronic environments. It assists engineers and hobbyists alike in achieving optimal performance for high-frequency and high-power applications.

Key Features and Benefits

  • Superior Performance: Enhanced component specifications provide greater innovation and resistance to frequency variation challenges.
  • High Durability: The rugged design ensures resilience under stress, maintaining function during intense operation or in harsh conditions.
  • Optimized Power Usage: Effective in reducing energy consumption while maximizing the output, contributing to energy efficiency in applications.

Applications

  • Advanced Amplifiers: Suitable for high-performance amplifier applications that demand exacting standards and reliability.
  • Complex Signal Management: Used in complex signal processing industries where precision is essential.
  • Telecommunication Systems: A critical component within telecommunication infrastructures requiring superior signal transmission reliability.

Additional Details

The versatility of the 2SC1009A-T1B-A showcases its adaptability to advanced electronic systems, ensuring seamless integration and exceptional function. This makes it essential for developers and manufacturers looking for components that meet today's high-tech demands while supporting sustainable energy practices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us
Infineon Technologies
BCW 61D E6327 Infineon Technologies Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
UTC
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92-2.54mm
Lowest to $0.0327
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.6299
Guangzhou Juxing Electronic Co., Ltd.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23
Lowest to $0.0082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0711 $64.7010
2,225+ $0.0582 $129.4950
3,410+ $0.0569 $194.0290
4,655+ $0.0557 $259.2835
6,100+ $0.0531 $323.9100
8,110+ $0.0478 $387.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess