EN
  • EN
  • DE
  • IT

2SC1009A

Part No 2SC1009A
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description FM/AM RF AMPLIFIER, MIXER,OSCILLATOR,CONVERTER  PNP SILICON EPITAXIAL TRANSISTOR MINI MOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155016-2SC1009A
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SC1009A
Introduction Date December 24, 1998
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC1009A CAD Model

Description

The 2SC1009A is a high-power NPN transistor manufactured for an array of electronic purposes. Its reliable performance in high-current and high-voltage environments makes it a cornerstone for sophisticated circuit designs.

Key Features and Benefits

  • High Voltage Tolerance: Capable of handling high voltages, it is perfectly tailored for applications requiring robust voltage stress management.
  • Thermal Stability: It provides excellent thermal stability, thus maintaining operational integrity even under extreme temperature fluctuations.
  • Enhanced Switching Speed: The transistor features high-speed switching capabilities, vital for applications demanding rapid response rates.

Applications

  • Power Supplies: Widely used in power supply circuits where high-speed switching and stability are crucial.
  • Inverters: A key component in inverter circuits due to its efficient handling of high-voltage and current demands.
  • Motor Control: Essential in motor control applications, allowing for precise current regulation in DC motor circuits.

Additional Details

The 2SC1009A transistor is engineered with precision to serve both industrial and commercial applications. Its fundamental role in modern technology showcases its indispensable nature, especially in energy-intensive applications where functionality and reliability are paramount. This transistor stands out as a vital component for engineers and designers who prioritize efficiency and precision in their projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.6299
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.6078
Guangzhou Juxing Electronic Co., Ltd.
Bipolar (BJT) Transistor NPN 25V 1.5A 100MHz 300mW Surface Mount SOT-23
Lowest to $0.0082
Infineon Technologies
BC 847PN H6727 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529
Infineon Technologies
BCP 56-16 H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Lowest to $0.0529
Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess