EN
  • EN
  • DE

2SC1623T1BAL6

Part No 2SC1623T1BAL6
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 993628-2SC1623T1BAL6
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1623T1BAL6 CAD Model

Description

The Renesas Electronics America 2SC1623T1BAL6 is an NPN silicon epitaxial planar transistor designed for high-frequency amplification in a variety of RF applications. This transistor provides reliable performance and is often used in small signal amplifier stages in communication equipment. Its characteristics make it particularly well-suited for oscillator and mixer circuits.

Applications

  • RF Amplifiers: Used in pre-amplifiers and other low-power amplifier stages.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Mixers: Utilized in frequency mixer circuits.
  • Communication Equipment: Integrated into transmitters and receivers.
  • Wireless Devices: Found in various wireless communication applications.

Features

  • High Transition Frequency: Provides excellent high-frequency performance.
  • Low Collector Output Capacitance: Minimizes signal distortion.
  • Small Signal Amplifier: Optimized for low-power signal amplification.
  • Surface Mount Package: Facilitates automated assembly.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Signal Amplification: Enhances signal strength with minimal distortion.
  • Extended Wireless Range: Contributes to increased communication range in wireless devices.
  • Reliable Performance: Ensures consistent operation across varying conditions.
  • Simplified Assembly: Enables efficient integration into electronic devices.
  • Environmentally Conscious: Meets RoHS standards for hazardous substances.

Additional Details

The 2SC1623T1BAL6 transistor typically features a collector-emitter voltage (Vceo) of 20V, a collector current (Ic) of 50mA, and a transition frequency (ft) of approximately 600 MHz. It is commonly packaged in a small SOT-23 or similar surface-mount package. Power dissipation is generally around 200mW. When using this transistor, it's important to adhere to the manufacturer's recommended biasing and matching techniques for optimal performance. Datasheets provide specific electrical characteristics, thermal considerations, and soldering recommendations. Due to its high transition frequency and low output capacitance, this transistor is suited for high-frequency applications where minimizing signal loss and distortion is crucial.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess