EN
  • EN
  • DE

BAS70-05,235

Part No BAS70-05,235
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 70V SOT23  /  Diode Array 1 Pair Common Cathode Schottky 70 V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 10 µA @ 70 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BAS70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 933834100235
Standard Package 10,000
Win Source Part Number 1191573-BAS70-05,235
Ultra Librarian 3D Model Ultra Librarian BAS70-05,235 CAD Model

Description

The Nexperia USA Inc. Schottky Diode is a high-quality electronic component that is designed to provide excellent performance and reliability.

  • Popularity Rating: Low
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1,645+ $0.0304 $50.0080
4,020+ $0.0249 $100.0980
6,200+ $0.0242 $150.0400
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,780+ $0.0203 $300.0340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348,000 pieces
MOQ: 1645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess