EN
  • EN
  • DE

2SC2223-T2B-A

Part No 2SC2223-T2B-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Small Signal Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139372-2SC2223-T2B-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2223-T2B-A CAD Model

Description

The 2SC2223-T2B-A is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics. It is designed for high-frequency amplification and switching applications, offering low noise and high gain characteristics.

Applications

  • High-frequency amplifiers
  • Oscillators
  • Mixers
  • Low-noise amplifiers (LNAs)
  • VHF/UHF applications
  • Switching circuits

Features

  • NPN Epitaxial Planar Transistor
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Low Noise Figure: Minimizes noise in sensitive receiver circuits.
  • High Gain: Provides significant signal amplification.
  • Small Signal Amplifier
  • Surface Mount Package: T2B package for easy PCB assembly.

Benefits

  • Improved Signal Quality: Low noise figure enhances signal clarity in receiver applications.
  • Increased Amplifier Gain: High gain allows for greater signal amplification.
  • Efficient High-Frequency Performance: High transition frequency enables efficient operation at high frequencies.
  • Compact Design: Small surface mount package saves board space.
  • Reliable Performance: Renesas transistors are known for their reliability and long-term stability.

Technical Specifications

  • Transistor Type: NPN
  • Material: Silicon (Si)
  • Package: T2B (SOT-346)
  • Collector-Emitter Voltage (VCEO): 25 V
  • Collector-Base Voltage (VCBO): 30 V
  • Emitter-Base Voltage (VEBO): 3 V
  • Collector Current (IC): 80 mA
  • Collector Dissipation (PC): 200 mW
  • Transition Frequency (fT): 1.0 GHz (typical)
  • Noise Figure (NF): 2 dB (typical)
  • DC Current Gain (hFE): 80-240
  • Operating Temperature: -55 to +150 °C

Note: Always refer to the official Renesas Electronics datasheet for the 2SC2223-T2B-A for complete and precise specifications, including detailed performance characteristics and application notes. The datasheet will provide crucial information about gain, noise figure, and frequency response under different operating conditions.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess