EN
  • EN
  • DE

2SC2570

Part No 2SC2570
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description General Purpose Bipolar Junction Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155338-2SC2570
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SC2570
Introduction Date August 07, 2014
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian 2SC2570 CAD Model

Description

The 2SC2570 is a high-frequency NPN transistor, featuring remarkable capabilities suited for a broad spectrum of electronic applications. Known for its elevated performance levels, this transistor is often implemented in RF amplification and switching applications, demonstrating versatility across diverse projects despite the absence of a specified manufacturer.

Key Features:

  • High-Frequency Response: Supports fast switching speeds, essential for modern electronic circuitry.
  • Highly Efficient: Optimized for minimal power loss during operation.
  • Wide Voltage and Current Operation: Capable of handling diverse electrical conditions.
  • Thermal Stability: Maintains performance consistency even in fluctuating temperature environments.

Applications:

  • Telecommunications Equipment: Ideal for radio transmission tasks.
  • Consumer Electronics: Enhances the performance of household electronic devices.
  • Industrial Controls: Used in automated systems requiring precise operational control.
  • Signal Amplification: Critical in enhancing audio and video signal quality.

Additional Information:

The 2SC2570 is renowned for its superior gain characteristics, allowing it to amplify low-level signals into sharper, clearer outputs. This trait makes it exceptionally suitable for critical applications where signal integrity is paramount. The component’s adaptability to various power levels enhances its practicality across different sectors, from consumer electronics to industrial automation.

Choosing the 2SC2570 ensures integration of a highly reliable and efficient component in your project, delivering not only superior performance but also ensuring cost-effectiveness through its durable design. Its popularity among engineers and developers is a testament to its high qualitative and quantitative performance metrics in real-world scenarios.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess