EN
  • EN
  • DE

2SC2618RCTR-E

Part No 2SC2618RCTR-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Small Signal Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146434-2SC2618RCTR-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2618RCTR-E CAD Model

Description

The 2SC2618RCTR-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics. This transistor is designed for high-frequency power amplification and switching applications. Its key features include high transition frequency, low output capacitance, and excellent power gain, making it suitable for use in a variety of communication and industrial applications.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits for signal amplification.
  • Oscillators: Employed in oscillator circuits to generate stable frequency signals.
  • High-Speed Switching: Suitable for high-speed switching applications in power supplies and inverters.
  • Wireless Communication Devices: Found in wireless transmitters and receivers for signal processing.
  • Television Broadcasting Equipment: Used in TV transmitters for signal amplification and modulation.

Features

  • High Transition Frequency (fT): Offers a high transition frequency, enabling use in high-frequency applications.
  • Low Output Capacitance (Cob): Features low output capacitance, minimizing signal distortion and improving high-frequency performance.
  • High Power Gain (hFE): Provides high power gain, ensuring efficient signal amplification.
  • NPN Epitaxial Planar Structure: Utilizes an NPN epitaxial planar structure for enhanced reliability and performance.
  • Compact Package: Available in a compact package for efficient board space utilization.

Benefits

  • Improved Signal Amplification: The high power gain and transition frequency enable efficient signal amplification in RF and microwave applications.
  • Reduced Signal Distortion: Low output capacitance minimizes signal distortion, ensuring signal integrity in high-frequency circuits.
  • Enhanced Switching Speed: Suitable for high-speed switching applications, improving the efficiency of power supplies and inverters.
  • Reliable Performance: The NPN epitaxial planar structure ensures stable and reliable operation in demanding environments.
  • Optimized Board Space: The compact package allows for efficient use of board space in densely populated circuits.

Additional Details

The 2SC2618RCTR-E typically has a collector-emitter voltage (VCEO) rating in the range of 20V to 30V and a collector current (IC) rating of up to 1A. The power dissipation rating is generally around 0.5W to 1W, depending on the specific package and operating conditions. The operating temperature range is usually between -55°C and +150°C. It's commonly supplied in a SOT-23 or similar small outline transistor package. When designing with this transistor, it is important to consider proper biasing techniques to ensure optimal performance and prevent thermal runaway. Heat sinking may be required for high-power applications. The transistor is also sensitive to electrostatic discharge (ESD), so appropriate handling precautions should be taken during assembly and testing.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess