EN
  • EN
  • DE

2SC2901-K(A)

Part No 2SC2901-K(A)
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1036983-2SC2901-K(A)
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2901-K(A) CAD Model

Description

The 2SC2901-K(A) is an NPN silicon epitaxial planar transistor manufactured by Renesas Electronics America. This transistor is specifically designed for high-frequency amplification purposes, commonly utilized in applications such as radio frequency (RF) amplifiers and oscillators. Its architecture is optimized for high gain and low noise, making it suitable for sensitive communication equipment.

Applications:

  • RF amplifiers
  • Oscillators
  • Mixers
  • Frequency multipliers
  • Communication equipment

Features:

  • NPN silicon epitaxial planar structure
  • High gain at high frequencies
  • Low noise figure
  • High collector current capability
  • Excellent power gain

Benefits:

  • Provides efficient signal amplification in RF circuits
  • Enhances the sensitivity of communication devices by minimizing noise
  • Suitable for use in high-power RF applications due to its collector current capability
  • Improves overall system performance in RF applications
  • Reliable performance in demanding RF environments

Technical Specifications (Typical):

  • Collector-Base Voltage (VCBO): 30V
  • Collector-Emitter Voltage (VCEO): 20V
  • Emitter-Base Voltage (VEBO): 3V
  • Collector Current (IC): 80mA
  • Collector Dissipation (PC): 200mW
  • Transition Frequency (fT): 2 GHz
  • Noise Figure: 2 dB (at 1 GHz)

The 2SC2901-K(A) is typically packaged for surface mount technology (SMT), facilitating easy integration into modern electronic assemblies. Its high transition frequency ensures that it can effectively amplify signals in the gigahertz range. The low noise figure is crucial for maintaining signal integrity in sensitive receiver applications. Its robust construction and electrical characteristics make it a reliable component in a wide range of RF applications. Its high power gain ensures efficient amplification with minimal signal loss. The transistor is designed to operate over a wide temperature range, making it suitable for both indoor and outdoor environments.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess