The 2SC3588-K-Z(AZ) is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for use in radio frequency (RF) power amplifiers and oscillators. This transistor boasts high power gain and excellent high-frequency performance, making it suitable for demanding wireless communication applications.
Applications:
- RF Power Amplifiers
- Oscillators
- High-Frequency Amplifiers
- Mobile Radio Equipment
- Wireless Communication Systems
Features:
- High Power Gain
- Low Noise Figure
- High Collector Dissipation
- Excellent High-Frequency Performance
- Silicon NPN Epitaxial Planar Transistor
Benefits:
- Enables efficient RF power amplification
- Minimizes signal distortion in RF applications
- Provides stable performance in high-frequency circuits
- Suitable for use in compact and lightweight devices
- Offers reliable operation in demanding environments
Additional Details:
The 2SC3588-K-Z(AZ) is typically supplied in a small outline package, which is designed for surface mounting on printed circuit boards. The transistor features a collector-emitter voltage (Vceo) of 18V, a collector current (Ic) of 0.8A, and a collector dissipation (Pc) of 3.0W. It has a transition frequency (fT) of 6.5 GHz. The 'AZ' suffix likely indicates a specific tape and reel packaging configuration for automated assembly. The 'K' likely refers to a specific hFE (DC current gain) ranking. It is crucial to consult the official datasheet for the precise electrical characteristics and operating conditions to ensure optimal performance and prevent damage to the device.