EN
  • EN
  • DE

2SC2712S-Y.LF

Part No 2SC2712S-Y.LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155416-2SC2712S-Y.LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC2712S-Y.LF CAD Model

Description

The 2SC2712S-Y.LF NPN bipolar junction transistor exemplifies precision engineering geared towards environmentally-friendly electronics without compromising its powerful performance attributes. This lead-free version is designed to meet modern electronic demands while adhering to international eco-regulations, fostering sustainable electronic production and usage.

Features and Benefits

  • RoHS Compliance: Lead-free design aligns with global environmental safety standards.
  • Voltage and Current Ratings: Possesses a collector-emitter voltage of 45V and a collector current of 100 mA, expanding its application potential.
  • Balanced Gain: Offers a current gain from 120 to 240, supporting various electronic circuitry needs.
  • Compact and Durable: The small size complements precise engineering for confined spaces, robust against operational stress.
  • Energy Efficiency: Optimized for effective power usage, conserving energy without sacrificing functionality.

Applications

  • Green Technologies: Adaptable for innovations focused on reducing carbon footprints.
  • Aviation and Aerospace: Integral in aviation electronics for its reliable and energy-efficient characteristics.
  • Renewable Energy Systems: Used in systems harnessing solar and wind power for efficient signal processing and control.
  • Portable Devices: Adaptable in devices requiring minimal space and high-efficiency components.
  • Educational Tools: Widely used in teaching the principles of eco-conscious circuitry.

Additional Details

The 2SC2712S-Y.LF serves a growing industry demand for sustainable electronic components. By maintaining high standard electrical capabilities within an environmentally friendly framework, it continues to support the transitioning ecosystem of eco-electronics. Users benefit from a component that harmonizes energy efficiency with effective performance, ensuring laboratories and industries can achieve sustainable operations without compromising on technological advancement.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess