EN
  • EN
  • DE

2SC4228-T1-A

Part No 2SC4228-T1-A
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description RF TRANSISTOR NPN SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Standard Package 1
Category Discrete Semiconductor Products
Family RF Transistors (BJT)
Packaging Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.9dB @ 2GHz
Gain 7.5dB
Power - Max 150mW
DC Current Gain (hFE) (Min) @ Ic Vce 50 @ 5mA 3V
Current - Collector (Ic) (Max) 35mA
Mounting Style SMD/SMT
Package SC-70 SOT-323
Manufacturer Device Package SOT-323
Catalog NPN RF Transistors
Win Source Part Number 075496-2SC4228-T1-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4228-T1-A CAD Model

Description

Overview

The 2SC4228-T1-A is a versatile NPN transistor, distinguished by its ability to handle high voltages and currents while offering excellent frequency performance. This makes it a top choice for industrial and high-demand consumer electronics.

Applications

  • Current Management Systems
  • Automotive Electronics
  • Power Amplifiers
  • High-Frequency Oscillators
  • Robotics and Automation

Features and Benefits

  • High Voltage Tolerance: Suitable for circuits requiring stable operation under high voltage conditions.
  • Remarkable Power Dissipation Capacity: Expands the operational longevity of devices by effectively managing power loss.
  • High Input Impedance: Enhances sensitivity and accuracy in signal processing applications.
  • Enhanced Reliability: Engineered to deliver long-lasting performance, even in demanding applications.

Additional Details

The 2SC4228-T1-A is favored in environments where robustness and reliability are critical. It's heavily utilized in the automotive industry for electronic control units and in the power management stages of industrial machinery. With an emphasis on durability, this transistor ensures that applications meet their intended lifespan and operational quality, making it a reliable component for any modern electronics toolkit.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
NXP / Nexperia
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess