EN
  • EN
  • DE

2SC4926YD02TL-E

Part No 2SC4926YD02TL-E
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815301-2SC4926YD02TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC4926YD02TL-E CAD Model

Description

The 2SC4926YD02TL-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for high-frequency amplification applications, specifically in VHF and UHF bands. This transistor offers high gain and low noise figure, making it suitable for use in RF amplifiers, oscillators, and mixers.

Applications:

  • RF Amplifiers: Used in the amplification stages of radio frequency signals.
  • Oscillators: Employed in oscillator circuits to generate stable high-frequency signals.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • VHF/UHF Communication Equipment: Found in various communication devices operating in the VHF and UHF bands.
  • Television Tuners: Used in TV tuners to amplify and process incoming signals.

Features:

  • High Transition Frequency (fT): Enables high-frequency operation.
  • Low Noise Figure: Minimizes noise in amplified signals.
  • High Power Gain: Provides significant signal amplification.
  • Epitaxial Planar Structure: Ensures high reliability and performance.
  • Small Signal Amplifier: Designed for small signal amplification.

Benefits:

  • Enhanced Signal Sensitivity: Improves the sensitivity of communication devices.
  • Improved Signal-to-Noise Ratio: Provides cleaner and clearer signals.
  • Efficient Amplification: Delivers efficient and reliable signal amplification.
  • Stable Performance: Offers stable and consistent performance in high-frequency applications.
  • Compact Design: Allows for compact and space-saving designs.

Technical Specifications:

The 2SC4926YD02TL-E typically features a collector-emitter voltage (VCEO) of 20V, a collector current (IC) of 50mA, and a transition frequency (fT) of 5 GHz. The noise figure (NF) is typically 1.5 dB. It is available in a SOT-343 package.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess