EN
  • EN
  • DE

2SC5180

Part No 2SC5180
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL SILICON TRANSISTOR IN SUPER MINI-MOLD PACKAGE FOR LOW-NOISE MICROWAVE AMPLIFICATION / Trans RF BJT NPN 3V 0.01A 4-Pin Super Mini-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 156943-2SC5180
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC5180
Introduction Date December 10, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5180 CAD Model

Description

The 2SC5180 transistor is a high-performance NPN silicon epitaxial planar transistor designed for general-purpose amplification and high-frequency operations. Known for its balance between power and efficiency, it serves as a versatile component in multiple electronic applications.

Features and Benefits

  • Efficient Power Handling: Capable of sustaining high power loads, ideal for both industrial and consumer electronics.
  • Consistent Performance: Delivers stable results even under variable conditions, thanks to its robust construction.
  • Low Feedback Capacitance: Minimizes unwanted feedback, ensuring clear signal transmission.

Applications/Projects

  • High-Power Amplifiers: Used in systems requiring strong amplification with minimal distortion.
  • Voltage Regulators: Works effectively in stabilization circuits, ensuring output consistency.
  • Modulation Circuits: Important for maintaining accuracy in waveform generation and modulation.

Additional Details

The TO-220 package of the 2SC5180 allows it to be easily mounted and cooled, beneficial for use in temperature-sensitive applications. It integrates seamlessly into designs requiring high-frequency stability and power handling. Electronics engineers consider it a cornerstone when aiming to achieve optimal balance between performance and durability in high-stakes environments. Its efficacy in managing noise and feedback makes it indispensable for advanced electronic work.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess