EN
  • EN
  • DE

2SC5432-T1-A

Part No 2SC5432-T1-A
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 12V 0.1A 3-Pin Thin-Type Ultra Super Mini-Mold T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Renesas Electronics America
Win Source Part Number 157072-2SC5432-T1-A
Popularity Low
Supply and Demand Status Limited
Family Name 2SC5432
Introduction Date February 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5432-T1-A CAD Model

Description

The 2SC5432-T1-A NPN transistor is designed for applications in high-frequency amplification and switching, offering superior performance in electronic devices where quick response times are crucial.

Features and Benefits

  • Fast Switching Speed: Delivers rapid switching speeds necessary for high-speed signal processing and digital circuits.
  • High Gain Bandwidth: Features a high gain bandwidth product that supports effective amplification of high-frequency signals.
  • Low On-Resistance: Ensures minimal conduction loss which extends the battery life of portable devices.
  • Compact Packaging: Comes in a small outline package that saves space, suitable for compact electronic applications.

Applications/Projects

  • Switching Regulators: Used in regulation devices for power conversion applications requiring efficiency and speed.
  • High-Frequency Amplifiers: Integral in devices that necessitate quick amplification of high-frequency signals.
  • Digital Circuits: Plays a critical role in speeding up signal processing in digital electronics.
  • Oscillators: Used in generating specific frequency signals in electronic oscillators.

Additional Details

The 2SC5432-T1-A's TO-92 package is characterized by its lightweight design, making it perfect for lightweight and portable applications. Its thermal resistance enables it to operate effectively under stringent temperature variations, providing reliable operation over time. Known for resilience and efficiency, the 2SC5432-T1-A is ideal for enhancing the performance of various high-frequency applications, rendering it indispensable in sophisticated electronic projects.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess