EN
  • EN
  • DE

2SC5455-TB

Part No 2SC5455-TB
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Renesas Electronics America
Win Source Part Number 157088-2SC5455-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5455-TB CAD Model

Description

Overview

The 2SC5455-TB is a well-regarded NPN bipolar junction transistor exemplifying high-efficiency signal amplification and rapid switching capabilities. This component is distinctively tailored for applications that necessitate prompt response rates and minimal signal loss, ensuring unparalleled performance in electronics systems.

Applications

  • Frequency Modulators
  • DC-AC Inverters
  • High-Power Amplification Systems
  • Precision Signal Processing Units
  • Industrial Circuit Controls

Features and Benefits

  • Outstanding Gain: The transistor offers an excellent gain level, imperative for enhancing weak inputs without notable distortion.
  • Broad Frequency Response: It’s suitable for high-frequency operations, thus ensuring reliable performance in frequency modulation applications.
  • High Thermal Tolerance: Capable of withstanding thermal stress, it ensures stability and reliability across temperature variations.
  • Robust Construction: Built from durable materials, the 2SC5455-TB assures longevity, reducing maintenance and replacement frequency.
  • Compact Design: Its compactness ensures hassle-free integration into diverse electronics designs while saving valuable space.

Additional Details

Performing optimally with a collector current (Ic) of up to 150mA and a collector-emitter voltage (Vceo) of 50V, the 2SC5455-TB is tailored for robust task performance in myriad electronic designs. Its efficiency in managing energy makes it ideally suited for heavy-duty electronic operations demanding stable and reliable outputs.

The 2SC5455-TB is notably favored in high-power amplification systems, where it consistently delivers exceptional audio and signal fidelity, thanks to its low-noise attributes and high thermal stability. Its adeptness at fast signal switching ensures its proficiency in applications requiring rapid and responsive operations, such as in RF modulations and signal processing circuits.

Integrating the 2SC5455-TB into various electrical components marks a significant boost in performance potential, particularly in designs demanding optimal space utilization without compromising functionality or reliability. Its ability to adapt to rapid voltage and frequency changes makes it indispensable in advanced industrial and consumer electronics projects.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess