EN
  • EN
  • DE

2SD1448-Z-E1

Part No 2SD1448-Z-E1
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 157667-2SD1448-Z-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1448-Z-E1 CAD Model

Description

The 2SD1448-Z-E1 stands out as a high-performance NPN transistor renowned for its efficiency in power switching and amplification tasks. It excels in scenarios necessitating reliability alongside rapid response capabilities.

Features and Benefits

  • Exceptional Switching Speed: Designed to handle quick transitions, beneficial in systems with fast-paced input variability.
  • High Power Efficiency: Engineered for minimal power loss, optimizing output in high-load applications.
  • Sturdy Thermal Performance: Capable of maintaining functionality under diverse thermal conditions.
  • Durability: Made with materials that enhance long-term operational integrity.

Applications

  • Power Supplies: Critical in efficient power supply management in electronic systems.
  • High-Voltage Switching: Suitable for use in converting or controlling high-voltage outputs.
  • Amplification Systems: Excels in boosting audio and radio signals effectively.
  • Industrial Automation: Facilitates efficient power control in automated processes.
  • Home Appliances: Essential component for the efficient operation of various electrical home products.

Additional Details

Encased in TO-220, the 2SD1448-Z-E1 is crafted for easy integration within device frameworks, assisting in coherent device architecture designs. With a collector current rating of 10A and a collector-emitter voltage of 100V, it provides a reliable solution for a broad spectrum of electronic challenges.

Manufactured under stringent quality controls, the 2SD1448-Z-E1 combines outstanding performance metrics with high endurance levels, making it a staple in applications where faultless reliability is paramount. Whether in consumer-grade devices or advanced industrial setups, this transistor ensures unyielding consistency and effectiveness.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess