EN
  • EN
  • DE

2SD780-T2B-A

Part No 2SD780-T2B-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Small Signal Bipolar Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037479-2SD780-T2B-A
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD780-T2B-A CAD Model

Description

The 2SD780-T2B-A is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for use in low-frequency power amplification and high-speed switching applications. This transistor is known for its high collector current capability and low saturation voltage.

Applications

  • Power Amplifiers
  • DC-DC Converters
  • Motor Control Circuits
  • Relay Drivers
  • Switching Regulators
  • General Purpose Switching

Features

  • High Collector Current (IC = 3A): Capable of handling significant current loads.
  • Low Saturation Voltage (VCE(sat) = 0.5V max): Minimizes power dissipation during switching.
  • High Power Dissipation (PD = 10W): Can dissipate a considerable amount of power.
  • High hFE (Current Gain): Provides good amplification characteristics.
  • NPN Epitaxial Planar Transistor: Offers reliable performance and stability.
  • TO-126 Package: Easy to mount and heatsink.

Benefits

  • Efficient Power Amplification: Low saturation voltage and high current gain contribute to efficient amplification.
  • Fast Switching Speed: Suitable for high-speed switching applications.
  • Reliable Performance: Robust design ensures stable operation.
  • Versatile Application: Can be used in a wide range of power and switching circuits.
  • Easy to Use: TO-126 package simplifies mounting and heatsinking.
  • Compact Design: TO-126 package allows for compact circuit designs.

The 2SD780-T2B-A transistor has a collector-emitter voltage (VCEO) of 60V and a collector-base voltage (VCBO) of 70V. Its emitter-base voltage (VEBO) is 5V. The continuous collector current (IC) is 3A, and the peak collector current (ICM) can reach 6A. The power dissipation (PD) is rated at 10W. It operates effectively within a junction temperature range of -55°C to +150°C. The T2B suffix indicates the specific taping and reel packaging. This transistor is a reliable and efficient choice for various power amplification and switching needs.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess