EN
  • EN
  • DE

12062R104K9B20D

Part No 12062R104K9B20D
Manufacturer Yageo
Catalog OEM Parts (0 - 9)
Description Cap SMT Cer .1UF 50V 10% 1206 T/r PICK#192134
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991809-12062R104K9B20D
Categories OEM Parts(0-9)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12062R104K9B20D CAD Model

Description

The 12062R104K9B20D is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. MLCCs are widely used in electronic circuits for various purposes, including decoupling, filtering, and energy storage. Yageo is a well-known manufacturer of passive components, and this capacitor is designed for surface mount technology (SMT) applications.

Applications:

  • Decoupling capacitors in digital circuits.
  • Filtering capacitors in power supplies.
  • Timing circuits.
  • Bypass capacitors.
  • RF and microwave circuits.

Features:

  • Small size (1206 package).
  • High capacitance value (0.1uF).
  • High voltage rating.
  • Stable performance over temperature.
  • Low ESR (Equivalent Series Resistance).

Benefits:

  • Effective noise suppression in electronic circuits.
  • Stable circuit operation over a wide temperature range.
  • Compact design for high-density circuit boards.
  • Reduced power losses due to low ESR.
  • Reliable performance over long operational life.

Additional Details:

The 12062R104K9B20D MLCC features a ceramic dielectric material, providing excellent stability and performance characteristics. The 1206 package refers to the physical dimensions of the capacitor, making it suitable for automated placement in high-volume manufacturing. This capacitor is designed to withstand reflow soldering processes, and it complies with RoHS environmental standards. The capacitance value is 0.1uF, and the voltage rating is specified to ensure reliable operation in various circuit conditions. The 'K' in the part number typically indicates a tolerance of ±10%.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess