EN
  • EN
  • DE

2SJ356-T1-AY

Part No 2SJ356-T1-AY
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 60V 2A 4-Pin(3+Tab) SC-62
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037531-2SJ356-T1-AY
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ356-T1-AY CAD Model

Description

The 2SJ356-T1-AY is a P-channel MOSFET manufactured by Renesas Electronics America, designed for RF (Radio Frequency) applications requiring high-speed switching and low on-resistance. It is particularly suitable for use in RF switches, amplifiers, and other high-frequency circuits where minimizing signal loss and maximizing efficiency are crucial.

Applications

  • RF Switches: Used for signal routing and selection in wireless communication systems.
  • RF Amplifiers: Employed in low-noise amplifiers (LNAs) and power amplifiers (PAs) for signal amplification.
  • High-Frequency Oscillators: Utilized in oscillator circuits to generate RF signals.
  • Mixers: Found in mixer circuits to convert signals from one frequency to another.

Features

  • P-Channel MOSFET: Complements N-channel MOSFETs for versatile circuit designs.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency circuits.
  • Low Input Capacitance: Minimizes signal loading and improves high-frequency performance.
  • Small Surface Mount Package: Suitable for compact and automated assembly.

Benefits

  • Improved RF Performance: Provides efficient signal switching and amplification with minimal loss.
  • Enhanced Switching Efficiency: Fast switching speed reduces switching losses, leading to improved efficiency.
  • Increased System Reliability: Robust design ensures stable operation under various conditions.
  • Simplified Circuit Design: Easy to integrate into RF circuit designs.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, extending battery life in portable devices.

Additional Details

The 2SJ356-T1-AY is optimized for low-voltage, low-power RF applications. Typical characteristics include a low gate threshold voltage, allowing for easy driving and control, and a drain-source voltage rating suitable for a variety of RF applications. It is available in a small surface mount package, such as SOT-23, facilitating compact designs and automated assembly.

Proper impedance matching and biasing are crucial for optimal performance in RF circuits. It is important to consult the datasheet for specific recommendations on component selection and circuit layout to ensure maximum performance and reliability. The "-T1-AY" suffix likely indicates specific packaging and tape & reel options.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess