EN
  • EN
  • DE

2SJ479STL-E

Part No 2SJ479STL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Pch Single Power Mosfet -30V -30A 35Mohm LDPAK(S)-(1)/To-263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066240-2SJ479STL-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ479STL-E CAD Model

Description

The Renesas 2SJ479STL-E is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching and amplification applications. This MOSFET offers low on-resistance and high-speed switching capabilities, making it suitable for various power control and signal processing circuits.

Applications

  • Load switching in power management systems.
  • DC-DC converters for voltage regulation and power conversion.
  • Motor control circuits for controlling DC motors.
  • Audio amplifiers for signal amplification.
  • Solid-state relays for switching AC and DC loads.

Features

  • Low on-resistance (RDS(on)) for reduced power dissipation.
  • High-speed switching for efficient operation in switching circuits.
  • High drain current (ID) capability for handling large loads.
  • Low gate threshold voltage (VGS(th)) for easy driving.
  • RoHS compliant for environmental protection.

Benefits

  • Enables efficient power switching and control in various electronic systems.
  • Reduces power loss due to its low on-resistance.
  • Provides reliable performance in high-current applications.
  • Enhances the speed and efficiency of switching circuits.
  • Contributes to environmentally friendly designs by complying with RoHS standards.

Additional Details

The 2SJ479STL-E MOSFET is typically housed in a surface-mount package, which facilitates efficient PCB assembly and minimizes space requirements. Key specifications include the drain-source breakdown voltage (VDSS), the gate-source voltage (VGSS), and the continuous drain current (ID). These parameters define the maximum voltage and current that the MOSFET can handle without failure. The operating temperature range is another critical factor, as exceeding the maximum temperature can lead to permanent damage.

When designing circuits with the 2SJ479STL-E, it is crucial to ensure proper gate driving to achieve optimal switching performance. A gate driver circuit can be used to provide the necessary voltage and current to quickly turn the MOSFET on and off. Also, appropriate heat sinking may be required to dissipate the heat generated by the MOSFET, especially in high-power applications.

You May Also Be Interested in

IBM
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess