EN
  • EN
  • DE

2SJ527STL-E

Part No 2SJ527STL-E
Manufacturer Renesas Electronics America
Catalog Hard To Find
Description Silicon P Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1126832-2SJ527STL-E
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ527STL-E CAD Model

Description

The 2SJ527STL-E is a P-channel power MOSFET manufactured by Renesas Electronics America. It is designed for high-speed switching applications. This MOSFET combines low on-resistance with fast switching capabilities, making it suitable for various power management and control circuits.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits
  • Motor Control
  • Lighting Control

Features:

  • Low On-Resistance: Reduces conduction losses for improved efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Logic Level Drive: Can be driven directly by logic circuits.
  • Surface Mount Package: Suitable for automated assembly.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • High Efficiency: Low on-resistance and fast switching reduce power dissipation.
  • Robust Performance: High avalanche energy rating provides protection against voltage spikes.
  • Simplified Design: Logic level drive simplifies interfacing with control circuits.
  • Space Saving: Surface mount package allows for compact designs.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The 2SJ527STL-E is typically packaged in a surface mount package. The drain-source voltage (VDS) rating is typically -60V. The continuous drain current (ID) is specified in the datasheet, and depends on the package and operating conditions. The on-resistance (RDS(on)) is low. The gate threshold voltage (VGS(th)) is designed to be logic compatible. The 'STL-E' suffix may indicate specific manufacturing or testing variations. The Renesas datasheet should be consulted for detailed specifications, including thermal characteristics and gate charge. It's often utilized where efficiency and space are critical considerations.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2472 $62.9664
27+ $4.3058 $116.2566
42+ $4.1707 $175.1694
58+ $4.0367 $234.1286
75+ $3.9016 $292.6200
100+ $3.4985 $349.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess