EN
  • EN
  • DE

2SK1852-T-AZ

Part No 2SK1852-T-AZ
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1037642-2SK1852-T-AZ
Ultra Librarian 3D Model Ultra Librarian 2SK1852-T-AZ CAD Model

Description

The 2SK1852-T-AZ is an N-channel MOSFET manufactured by Renesas Electronics America, designed for high-speed switching applications. This MOSFET is engineered to provide efficient performance in various power management and switching circuits. Its key features include a low on-resistance and fast switching speed, making it suitable for DC-DC converters, load switching, and motor control applications.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to convert DC voltages efficiently.
  • Load Switching: Employed to control power to various loads in electronic devices.
  • Motor Control: Utilized in motor control circuits for efficient speed and torque control.
  • Power Management Circuits: Integrated into power management systems for power distribution and control.
  • Backlight Inverters: Incorporated into backlight inverter circuits for display applications.

Features:

  • N-Channel MOSFET: Offers N-channel conductivity for specific circuit configurations.
  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient operation.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.
  • Low Gate Charge: Reduces switching losses and improves efficiency.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, increasing overall efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced Thermal Performance: Efficient heat dissipation capabilities ensure stable operation.
  • Increased Reliability: Robust design ensures stable performance under various operating conditions.
  • Simplified Circuit Design: Facilitates easier and more efficient circuit design.

Additional Details:

The 2SK1852-T-AZ requires careful consideration of gate-source voltage (VGS) and drain-source voltage (VDS) limits as outlined in the Renesas datasheet. Proper thermal management is crucial, often requiring the use of heat sinks or other cooling techniques to maintain optimal operating temperatures. The Renesas Electronics America datasheet provides detailed electrical characteristics, application guidelines, and thermal considerations. Implementing accurate gate drive circuitry is important for achieving maximum switching performance and efficiency. Consult the datasheet for specific package dimensions and recommended PCB footprint layouts.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess