EN
  • EN
  • DE

2SK2938-L(E)

Part No 2SK2938-L(E)
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Nch Single Power Mosfet 60V 25A 34Mohm LDPAK(L)/To-262
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1157799-2SK2938-L(E)
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2938-L(E) CAD Model

Description

The 2SK2938-L(E) is an N-channel MOSFET from Renesas Electronics America, designed for high-power RF applications. This transistor is engineered to deliver high efficiency and linearity, making it suitable for power amplifiers in communication systems and industrial RF generators.

Applications:

  • RF Power Amplifiers
  • High-Frequency Oscillators
  • Industrial RF Generators
  • Broadcast Transmitters
  • Mobile Communication Base Stations

Features:

  • N-Channel MOSFET
  • High Power Output
  • High Gain
  • Low Distortion
  • High Breakdown Voltage

Benefits:

  • Increased Power Output: Provides substantial power output for efficient RF signal amplification, reducing the need for multiple amplifier stages.
  • Enhanced Signal Integrity: Low distortion ensures minimal signal degradation, maintaining the integrity of the transmitted signal.
  • Improved System Reliability: High breakdown voltage offers robust protection against voltage spikes, enhancing the device's reliability.
  • Efficient Heat Dissipation: Designed to effectively dissipate heat, ensuring stable performance even under high power conditions.
  • Optimized for RF Applications: High gain and high-frequency capabilities make it ideally suited for demanding RF power amplification tasks.

Technical Specifications:

The 2SK2938-L(E) features a high drain-source breakdown voltage, enabling it to handle high voltage swings typical in RF power amplifiers. Its gate capacitance is optimized for efficient impedance matching, and it delivers a high gain at the specified operating frequency. The device is designed for optimal thermal performance.

The transistor is typically housed in a robust package that provides excellent heat dissipation. The datasheet includes comprehensive S-parameter data, facilitating precise circuit design and impedance matching. The 2SK2938-L(E) is a powerful and reliable solution for demanding RF power applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess