EN
  • EN
  • DE

2SA1943-O(S1,

Part No 2SA1943-O(S1,
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-3P
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 743610-2SA1943-O(S1,
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1943-O(S1, CAD Model

Description

The 2SA1943-O(S1, is a PNP silicon transistor manufactured by Toshiba Semiconductor and Storage. It is specifically designed for high-power audio amplifier applications, commonly used in the output stages to deliver significant power to the speakers. This transistor is known for its high collector current and power dissipation capabilities, as well as its excellent linearity, making it suitable for high-fidelity audio reproduction.

Applications:

  • High-Power Audio Amplifiers: Used in the final output stage of audio amplifiers to drive speakers with high power and fidelity.
  • Home Theater Systems: Employed in the amplifier sections of home theater receivers and amplifiers to deliver immersive audio experiences.
  • Professional Audio Equipment: Found in studio amplifiers, mixing consoles, and other professional audio gear requiring high power and low distortion.
  • Public Address (PA) Systems: Used in amplifiers for PA systems to provide clear and powerful sound reinforcement.

Features:

  • PNP Silicon Transistor: A fundamental building block for audio amplifier circuits, offering reliable and predictable performance.
  • High Collector Current (Ic): Capable of handling large currents, allowing for driving low-impedance speakers.
  • High Power Dissipation (Pc): Can dissipate significant heat, enabling operation at high power levels without damage.
  • Excellent Linearity: Provides accurate amplification of the audio signal, minimizing distortion and preserving audio quality.
  • Low Saturation Voltage: Ensures efficient operation by minimizing power loss within the transistor.

Benefits:

  • High-Fidelity Audio Reproduction: Delivers clear, accurate, and powerful audio reproduction, enhancing the listening experience.
  • Robust and Reliable: Designed to withstand high power levels and demanding operating conditions, ensuring long-term reliability.
  • Efficient Power Delivery: Low saturation voltage minimizes power loss, improving overall amplifier efficiency.
  • Improved Amplifier Performance: Enhances the performance of audio amplifiers by providing clean and stable amplification.

Additional Details:

The 2SA1943-O(S1, transistor is often used in complementary pairs with its NPN counterpart, the 2SC5200, in push-pull output stages. This configuration provides high efficiency and low distortion. Designers must carefully consider the transistor's voltage, current, and power ratings, and provide adequate heat sinking to ensure reliable operation. Consult the Toshiba datasheet for detailed electrical characteristics, including voltage ratings, current ratings, power dissipation, thermal resistance, and safe operating area (SOA) curves.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2432 $62.1600
100+ $1.1630 $116.3000
155+ $1.1229 $174.0495
225+ $1.0427 $234.6075
290+ $1.0025 $290.7250
365+ $0.9625 $351.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess