EN
  • EN
  • DE
  • IT

2SK3113-Z-E2

Part No 2SK3113-Z-E2
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159828-2SK3113-Z-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3113-Z-E2 CAD Model

Description

Overview of 2SK3113-Z-E2

The 2SK3113-Z-E2 is a high-efficiency N-channel MOSFET designed for power electronics applications. Renowned for its superior conductivity and switching performance, this component is instrumental in enhancing the efficiency of modern electrical systems.

Applications and Projects

  • Smart Grids: Utilized in managing power distribution efficiently within smart grid systems.
  • Embedded Systems: Plays a significant role in power management for compact and complex embedded systems.
  • Consumer Electronics: Used in battery charging circuits to ensure efficient power conversion and management.
  • Home Automation: Essential in controlling power flow in automated home systems and devices.

Features and Benefits

  • Outstanding Electrical Performance: Provides excellent conductivity, enhancing the efficiency and performance of electrical circuits.
  • Low Heat Generation: Minimizes heat dissipation, which is crucial for energy conservation and component longevity.
  • High-Speed Switching: Enables quick transitions, crucial for applications needing rapid power changes.
  • Durable Design: Engineered to withstand various electrical stresses and environmental conditions.

Additional Details

The 2SK3113-Z-E2 integrates cutting-edge semiconductor technology to achieve exceptional operational efficiency. It offers high thermal conductivity and reduced conduction losses, making it a preferred choice in various power conversion and management applications. The pragmatic design promotes high-frequency operation, making it an ideal fit for systems requiring quick and reliable power switching. Furthermore, its construction ensures it can handle substantial stress and still perform consistently, ensuring its place as a vital component in advanced electronic systems.

You May Also Be Interested in

Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess