EN
  • EN
  • DE

2SK3377-ZK

Part No 2SK3377-ZK
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 736405-2SK3377-ZK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3377-ZK CAD Model

Description

The 2SK3377-ZK is an N-channel MOSFET from Renesas Electronics America, designed for high-frequency power amplification in various RF applications. This transistor is optimized for performance in wireless communication systems, broadcasting equipment, and radar applications. It offers a combination of high gain, low noise, and robust power handling capabilities, making it a versatile component in RF designs.

Applications

  • RF Power Amplifiers for Wireless Communication
  • Broadcasting Transmitters
  • Radar Systems
  • Satellite Communication Equipment
  • High-Frequency Oscillators

Features

  • N-Channel MOSFET
  • High Power Gain
  • Low Noise Figure
  • High Breakdown Voltage
  • Excellent Linearity

Benefits

  • Enables efficient amplification of RF signals
  • Improves receiver sensitivity in communication systems
  • Enhances the range and reliability of wireless links
  • Reduces signal distortion in amplified signals
  • Offers stable operation under varying load conditions

Technical Specifications

The 2SK3377-ZK is characterized by its high drain-source voltage (VDS), ensuring safe operation in high-power circuits. Its low gate capacitance enables fast switching speeds, crucial for high-frequency applications. The device is designed with optimal thermal resistance for efficient heat dissipation, maintaining stable performance under demanding conditions. The specific VDS, ID, and other parameters can be found in the Renesas datasheet for this part. It is typically available in a surface-mount package for easy integration into modern circuit designs.

The 2SK3377-ZK's robust design and optimized parameters make it a suitable choice for engineers designing high-performance RF amplification stages. Its reliability and efficiency contribute to the overall performance and longevity of the equipment in which it is implemented.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess