EN
  • EN
  • DE

2SK3813ZAZ

Part No 2SK3813ZAZ
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 40V 60A 3-Pin(2+Tab) TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-252
Continuous Drain Current (ID) 60 A
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Power Dissipation 1 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1168004-2SK3813ZAZ
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3813ZAZ CAD Model

Description

The 2SK3813ZAZ is an N-channel MOSFET manufactured by Renesas Electronics America. It's designed for a variety of applications requiring efficient and reliable switching. This MOSFET is characterized by its low on-resistance and high-speed switching capabilities, making it suitable for power management and motor control applications.

Applications:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Load Switching
  • LED Lighting Systems

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Low Gate Charge
  • Surface Mount Package

Benefits:

  • High Efficiency: The low on-resistance minimizes power loss during conduction, increasing overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Reduced Gate Drive Requirements: The low gate charge reduces the power required to drive the MOSFET, simplifying the drive circuitry.
  • Compact Size: The surface mount package saves board space and allows for high-density designs.
  • Reliable Performance: Renesas's manufacturing standards ensure a reliable and consistent product.

Technical Specifications:

Key specifications for the 2SK3813ZAZ include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Consult the Renesas datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Ensure proper thermal management to maintain optimal performance and prevent overheating. The datasheet also provides information on gate charge, input capacitance, and output capacitance, which are important parameters for high-speed switching applications.

The 2SK3813ZAZ is designed to be RoHS compliant, ensuring it meets environmental regulations. The device's rugged construction allows for reliable operation in a variety of environments. Proper gate drive circuitry is essential for achieving optimal switching performance. The datasheet provides recommended gate drive configurations and component values. Consider using a gate resistor to dampen oscillations and prevent ringing during switching transitions.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess