EN
  • EN
  • DE

2SK4095-T-AZ

Part No 2SK4095-T-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Switching N-Channel Power Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037824-2SK4095-T-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK4095-T-AZ CAD Model

Description

The 2SK4095-T-AZ is a silicon N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-speed switching applications and features a low on-resistance and excellent gate charge characteristics.

Applications:

  • DC-DC Converters: Used as the primary or secondary side switch in various DC-DC converter topologies for voltage regulation.
  • Switching Power Supplies: Found in adapters, chargers, and power supplies for consumer electronics and industrial equipment.
  • Motor Control: Used in motor drive circuits for controlling the speed and torque of DC motors.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting systems to provide efficient power conversion.
  • Power Management Systems: Integrated into power management ICs and modules for laptops, tablets, and other portable devices.

Features:

  • N-Channel MOSFET: Provides efficient current conduction and switching.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: Enables fast turn-on and turn-off times, reducing switching losses.
  • Low Gate Charge: Reduces drive power requirements and simplifies gate drive circuit design.
  • Surface Mount Package: Allows for automated assembly and compact PCB layouts.

Benefits:

  • Increased Efficiency: Low on-resistance and fast switching speeds contribute to higher efficiency in power conversion circuits.
  • Reduced Power Dissipation: Lower conduction and switching losses minimize heat generation, improving reliability and extending lifespan.
  • Simplified Design: Low gate charge simplifies gate drive design and reduces the need for external components.
  • Compact Size: Small surface mount package allows for integration into space-constrained applications.
  • Improved Thermal Performance: Efficient heat dissipation through the package helps to maintain low operating temperatures.

Additional Details:

The 2SK4095-T-AZ is designed with a robust structure to withstand high voltages and currents. It features a low gate threshold voltage, making it compatible with logic-level drive signals. This MOSFET is suitable for applications requiring high efficiency, fast switching speeds, and compact size. Proper thermal management is essential for ensuring reliable operation, especially in high-power applications. The device is available in tape and reel packaging for automated assembly, reducing manufacturing costs and improving production efficiency. It also offers enhanced avalanche ruggedness, providing additional protection against voltage transients and spikes.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess