EN
  • EN
  • DE

5P49V5901A649NLGI

Part No 5P49V5901A649NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1039483-5P49V5901A649NLGI
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5P49V5901A649NLGI CAD Model

Description

The 5P49V5901A649NLGI is a high-performance programmable clock generator from Renesas Electronics America. This versatile device is designed to provide precise and flexible clock signal generation for a wide range of applications, allowing designers to tailor clock frequencies and characteristics to meet specific system requirements.

Applications:

  • Networking Equipment (e.g., routers, switches)
  • Data Centers
  • Industrial Automation Systems
  • Test and Measurement Equipment
  • Broadcast Video Systems
  • Medical Imaging Devices
  • High-Performance Computing

Features:

  • Programmable Output Frequencies: Allows flexible clock generation for various system requirements.
  • Low Jitter Performance: Ensures clean and stable clock signals, minimizing timing errors.
  • Multiple Output Channels: Enables simultaneous generation of different clock frequencies.
  • I2C Interface: Provides easy programmability and control via a standard I2C interface.
  • Configurable Output Drivers: Allows for customization of output signal characteristics.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.

Benefits:

  • Increased System Performance: Low jitter and precise frequency control contribute to improved timing margins and overall system performance.
  • Design Flexibility: Programmable outputs allow for easy adaptation to changing system requirements.
  • Reduced Bill of Materials: Integrated functionality reduces the need for external clock components.
  • Simplified System Design: Simplifies clock distribution network design.
  • Enhanced Signal Integrity: Minimizes signal degradation in high-speed applications.

Additional Details:

The 5P49V5901A649NLGI features low additive jitter, ensuring the integrity of the clock signals in high-speed digital systems. It offers a user-friendly I2C interface for programming and configuring various parameters, including output frequencies, output drivers, and other settings. The device also supports multiple output channels, allowing for the simultaneous generation of different clock frequencies, which can be beneficial in complex systems.

This programmable clock generator is available in a compact package, making it suitable for applications where board space is limited. It is designed to meet the stringent timing requirements of demanding applications and provides a reliable and high-performance clocking solution.

The 5P49V5901A649NLGI is a versatile and reliable programmable clock generator suitable for various applications, offering increased system performance, design flexibility, and reduced component count.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess