EN
  • EN
  • DE
  • IT

854S01AKILF

Part No 854S01AKILF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK MULTPX 2:1 2.5GHZ 16VFQFN  /  Clock Multiplexer IC 2:1 2.5 GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Renesas Electronics America Inc
Package Tray
Type Multiplexer
Number of Circuits 1
Input LVDS, LVPECL
Output LVDS
Frequency - Max 2.5 GHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number 854S01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 800-2561,ICS854S01AKILF
Standard Package 624
Win Source Part Number 1216947-854S01AKILF
Ultra Librarian 3D Model Ultra Librarian 854S01AKILF CAD Model

Description

The ICS854S01AKILF is a multiplexer that is used in clock/timing - clock buffers, drivers.

  • Application: Clock/Timing - Clock Buffers, Drivers
  • Package: 16-VFQFN Exposed Pad
  • Frequency: Up to 2.5 GHz
  • Inputs: LVDS and LVPECL
  • Output: LVDS
  • Voltage Supply: 3.135V ~ 3.465V
  • Temperature Range: -40°C ~ 85°C
  • Mounting: SMD (SMT)

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:12 200MHZ 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 200MHZ 8SOIC
Lowest to $3.5036
IDT, Integrated Device Technology Inc
3.3V LOW SKEW PLL-BASED CMOS CLOCK DRIVER (WITH 3-STATE)
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:2/1:6 24TSSOP
Lowest to $5.1187
IDT, Integrated Device Technology Inc
IC CLK BUF 2:4 266MHZ 20VFQFPN
Need more? Email Us
Texas Instruments
LVCMOS BUFFER 2-CHANNEL
Lowest to $0.8316
Renesas Electronics America
IC CLK BUFFER 2:4 266MHZ 20TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Lowest to $0.3117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2433 $66.7299
7+ $18.2508 $127.7556
10+ $17.6805 $176.8050
14+ $17.1102 $239.5428
17+ $16.5398 $281.1766
23+ $14.8289 $341.0647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess