The 9DB1200BGLFT is a clock buffer manufactured by Renesas Electronics. Clock buffers are used to distribute clock signals throughout a system, ensuring signal integrity and minimizing skew. This particular clock buffer is likely designed for high-performance applications, providing multiple buffered outputs and precise timing characteristics.
Applications:
- Motherboards and server platforms
- Networking equipment
- High-speed data communication systems
- Graphics cards
- Industrial automation equipment
Features:
- Number of Outputs: 12
- Output Type: [Based on similar clock buffers] LVCMOS or HCSL
- Operating Frequency: [Based on similar clock buffers] Up to 200 MHz or higher
- Supply Voltage: [Based on similar clock buffers] 3.3V or 2.5V
- Low Output Skew
- Low Jitter
- Package: [Confirm Package Type] Typically TSSOP or QFN
Benefits:
- Distributes clock signals with minimal skew
- Reduces jitter for improved signal integrity
- Supports high-frequency operation
- Simplifies clock distribution design
- Enhances system performance and reliability
Additional Details:
The 9DB1200BGLFT clock buffer provides a cost-effective solution for distributing clock signals within complex electronic systems. With 12 outputs, it can drive multiple loads with minimal signal degradation. Its low output skew ensures that clock signals arrive at different destinations at virtually the same time, critical for synchronous operations. The low jitter characteristic minimizes timing variations, improving the accuracy and stability of the system. The specific output type (LVCMOS or HCSL) determines the signal levels and termination requirements.
For detailed specifications, including pinout diagrams, timing characteristics, and electrical characteristics, consult the official datasheet provided by Renesas. Proper termination and layout techniques are crucial for achieving optimal performance and minimizing signal reflections.