EN
  • EN
  • DE

9FGL1222AKLFT

Part No 9FGL1222AKLFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041846-9FGL1222AKLFT
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 9FGL1222AKLFT CAD Model

Description

The 9FGL1222AKLFT is a high-performance, low-power clock generator from Renesas Electronics America. It is designed to provide precise and stable clock signals for a variety of applications, particularly in networking, data centers, and high-performance computing. This clock generator is known for its excellent jitter performance and flexible configuration options.

Applications:

  • Networking Equipment: Provides clock signals for switches, routers, and network interface cards (NICs).
  • Data Centers: Used in servers and storage systems to generate precise clock signals.
  • High-Performance Computing: Provides low-jitter clocks for CPUs, GPUs, and memory controllers.
  • Industrial Automation: Generates clocks for industrial control systems and PLCs.
  • Test and Measurement Equipment: Provides stable and accurate clocks for signal generators and oscilloscopes.

Features:

  • Low Jitter Performance: Minimizes timing errors for reliable system operation.
  • Multiple Output Clocks: Generates multiple clock signals with different frequencies.
  • Programmable Output Frequencies: Allows for flexible configuration of output clock frequencies.
  • Low Power Consumption: Minimizes power consumption for energy-efficient systems.
  • Crystal Oscillator Input: Accepts a standard crystal oscillator as a reference clock.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI).
  • I2C Interface: Allows for easy configuration and control.
  • Clock Enable/Disable Control: Enables and disables clock outputs for power management.

Benefits:

  • Improved System Performance: Low jitter clocks ensure reliable data transfer and processing.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Flexible Configuration: Programmable output frequencies allow for easy customization.
  • Lower Power Consumption: Energy-efficient design reduces power consumption.
  • Simplified System Design: Integration reduces the number of external components.

Additional Details:

The 9FGL1222AKLFT supports a wide range of output frequencies, typically up to several hundred MHz, depending on the specific configuration and application. The device is designed to meet stringent timing requirements for high-speed data interfaces, such as PCIe, Ethernet, and USB. The I2C interface allows for easy configuration of various parameters, such as output frequencies, clock enable/disable settings, and SSC parameters. The spread spectrum clocking feature helps to reduce EMI by spreading the clock signal's energy over a wider frequency range. This can be particularly important in sensitive applications where EMI can cause problems. The device is typically packaged in a small form factor, such as a QFN (Quad Flat No-Leads) package, making it ideal for space-constrained applications. Its low power consumption and stable clock outputs make it suitable for high-performance and power-sensitive applications.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess