EN
  • EN
  • DE

BCR12CS-12LA

Part No BCR12CS-12LA
Manufacturer Renesas Electronics America
Catalog END - OF - LIFE
Description Triac Medium Power Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1152281-BCR12CS-12LA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR12CS-12LA CAD Model

Description

The BCR12CS-12LA is a Triac manufactured by Renesas Electronics America. It is designed for AC power control applications, such as lighting control, motor speed control, and heater control. This Triac offers robust performance and high surge current capability.

Applications

  • Lighting control (dimmers)
  • Motor speed control (e.g., fan speed)
  • Heater control
  • Solid-state relays
  • AC power switching

Features

  • Triac (Bidirectional Thyristor)
  • High surge current capability
  • High blocking voltage
  • Sensitive gate triggering
  • Isolated mounting base

Benefits

  • Precise AC Power Control: Allows for smooth and accurate control of AC power to various loads.
  • Reliable Switching: High surge current capability ensures reliable performance under demanding conditions.
  • Enhanced Safety: High blocking voltage provides protection against voltage transients.
  • Simplified Circuit Design: Sensitive gate triggering simplifies the design of control circuits.
  • Electrical Isolation: Isolated mounting base provides electrical isolation between the Triac and the heatsink.

Additional Details

The BCR12CS-12LA typically has a voltage rating of 600V and a current rating of 12A. The gate trigger current is designed to be sensitive, requiring only a small current to initiate the switching action. The device is typically mounted on a heatsink to dissipate heat generated during operation. Renesas provides detailed datasheets with information on thermal resistance, surge current ratings, and gate trigger characteristics. Given its 'END - OF - LIFE' status, it's essential to investigate suitable replacements for new designs.

The Triac is a robust and reliable component for AC power control applications. Always consult the official Renesas datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess