EN
  • EN
  • DE

BCR16PM-12LG

Part No BCR16PM-12LG
Manufacturer Renesas Electronics America
Catalog Triacs
Description Triac Medium Power Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1152319-BCR16PM-12LG
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR16PM-12LG CAD Model

Description

The BCR16PM-12LG is a triac manufactured by Renesas Electronics America. Triacs are three-terminal AC switches that are triggered into conduction by a current pulse at the gate terminal. They are commonly used for controlling AC power to a load, such as in light dimmers, motor speed controls, and solid-state relays. This specific model belongs to the BCR series, known for its robustness and suitability for a variety of AC power control applications.

Applications

  • Light dimmers: Used to precisely control the brightness of lights in residential and commercial applications.
  • Motor speed controls: Found in appliances and industrial equipment for regulating the speed of AC motors.
  • Solid-state relays (SSRs): Acts as the switching element within SSRs to control AC loads in various automation systems.
  • Heater controls: Used for temperature regulation in electric heaters and industrial heating systems.
  • AC power switching: General purpose AC power switching for numerous electronic devices and systems.

Features

  • High blocking voltage: Withstands high voltage in the off-state, enhancing safety and reliability.
  • Low on-state voltage: Reduces power dissipation during conduction, improving energy efficiency.
  • High surge current capability: Handles large current surges without damage, ensuring reliable performance under transient conditions.
  • Sensitive gate triggering: Requires a small gate current for triggering, allowing for easy integration with control circuits.
  • Insulated type: Provides electrical isolation between terminals and the mounting base for improved safety.

Benefits

  • Precise AC power control: Allows for precise control of AC power delivered to the load.
  • Reliable and consistent performance: Offers reliable and consistent switching performance across a wide range of operating conditions.
  • Simplified circuit implementation: Easy to incorporate into various circuit designs due to sensitive gate triggering.
  • Reduced power losses: Low on-state voltage minimizes power dissipation and improves overall energy efficiency.
  • Enhanced operational safety: High blocking voltage and surge current capability contribute to enhanced safety.

Additional Details

The BCR16PM-12LG typically boasts a blocking voltage rating of 600V and an on-state current rating of 16A. Its gate trigger current is usually in the milliampere range, facilitating compatibility with low-power control circuits. The 'LG' designation signifies lead-free construction. This triac is commonly packaged in a TO-220 insulated package.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7359 $73.4718
4+ $30.1420 $120.5680
6+ $29.2007 $175.2042
9+ $28.2582 $254.3238
11+ $27.3169 $300.4859
15+ $24.4906 $367.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess