EN
  • EN
  • DE

BCR1AM-12A-A6#BD0

Part No BCR1AM-12A-A6#BD0
Manufacturer Renesas Electronics America
Catalog OEM Parts (A - B)
Description 600V - 1A - Triac Low Power Use
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Win Source Part Number 964967-BCR1AM-12A-A6#BD0
Categories OEM Parts(A-B)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCR1AM-12A-A6#BD0 CAD Model

Description

The BCR1AM-12A-A6#BD0 is a triac manufactured by Renesas Electronics America. It's designed for AC power control applications such as lighting, motor speed control, and temperature control.

Applications

  • Lighting control (dimmers)
  • Motor speed control (fans, pumps)
  • Temperature control (heaters, ovens)
  • Solid-state relays (SSRs)
  • AC power switching

Features

  • High blocking voltage
  • Low on-state voltage
  • High surge current capability
  • Gate trigger current
  • Insulated package

Benefits

  • Enables efficient control of AC power to various loads
  • Reduces power dissipation and heat generation
  • Withstands high current surges without damage
  • Easy to trigger with low gate current
  • Provides electrical isolation between the control circuit and the AC power line

Additional Details

The BCR1AM-12A-A6#BD0 is designed to operate with standard AC power line voltages (e.g., 120V, 240V). It can handle relatively high current loads, making it suitable for controlling various appliances and equipment. The insulated package simplifies mounting and provides safety by isolating the triac from the heat sink. It is commonly used in phase-control circuits to adjust the amount of power delivered to the load. The high blocking voltage ensures that the triac remains off until triggered. The low on-state voltage minimizes power loss during conduction. The robust design and construction make it suitable for demanding industrial and consumer applications. The sensitive gate allows for easy control using microcontroller or other logic circuits.

The A6 designation likely refers to a specific package type or pinout configuration. The #BD0 suffix may indicate a specific production lot or manufacturing variation. When designing with this triac, it is crucial to refer to the Renesas datasheet for detailed specifications and application guidelines. It is suitable for use in safety-critical applications when proper design and protection measures are employed. Its robust design makes it a reliable choice for various AC power control applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess