EN
  • EN
  • DE

BCR8CM-12LA#B00

Part No BCR8CM-12LA#B00
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC, 600V , 8A / TRIAC Standard 600 V 8 A Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr Renesas Electronics America Inc
Package Bulk
Product Status Obsolete
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A @ 60Hz
Current - Gate Trigger (Igt) (Max) 30 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
ECCN EAR99
HTSUS 8541.30.0080
Other Names RENRNSBCR8CM-12LA#B00,2156-BCR8CM-12LA#B00-RE
Standard Package 100
Win Source Part Number 1048912-BCR8CM-12LA#B00
Ultra Librarian 3D Model Ultra Librarian BCR8CM-12LA#B00 CAD Model

Description

The BCR8CM-12LA#B00 is a Triac manufactured by Renesas Electronics America. This device is commonly used in AC power control applications, providing reliable and efficient switching for various loads. It is designed to handle moderate current levels and voltages, making it suitable for a range of consumer and industrial applications.

Applications:

  • Light Dimmers
  • Motor Speed Controllers (small motors)
  • Temperature Controllers (e.g., for heaters or appliances)
  • Solid State Relays
  • AC Power Switching

Features:

  • Repetitive Peak Off-State Voltage: High voltage capability ensures reliable operation in AC circuits.
  • On-State RMS Current: Suitable for moderate current applications.
  • Gate Trigger Current: Low gate trigger current allows for easy interfacing with control circuits.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • Isolated Package: Provides electrical isolation between the mounting base and the active components.

Benefits:

  • Reliable AC Power Control: Ensures consistent and dependable switching performance.
  • Simplified Circuit Design: Low gate trigger current simplifies the design of control circuits.
  • Overload Protection: High surge current capability protects the device from damage due to overcurrent conditions.
  • Enhanced Safety: Isolated package enhances safety by preventing electrical shock hazards.
  • Versatile Application: Suitable for a wide range of AC power control applications.

Additional Details:

The BCR8CM-12LA#B00 typically features a repetitive peak off-state voltage of 600V and an on-state RMS current of 8A. The gate trigger current is typically a few milliamperes, making it easy to drive with standard logic circuits. The package is often an isolated TO-220 or similar, providing good thermal performance and electrical isolation. This Triac is designed to be robust and reliable, making it a good choice for applications where AC power control is required.

You May Also Be Interested in

STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758
Mitsubishi
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess