EN
  • EN
  • DE

CR05AS-8-BT14

Part No CR05AS-8-BT14
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820952-CR05AS-8-BT14
Ultra Librarian 3D Model Ultra Librarian CR05AS-8-BT14 CAD Model

Description

The CR05AS-8-BT14 is an SCR (Silicon Controlled Rectifier) manufactured by Renesas Electronics America. SCRs are unidirectional semiconductor switches used in high-power applications for controlling AC current. They are similar to thyristors, but specifically designed for applications where precise control over the switching point is required. This SCR is well-suited for uses in motor control, power rectification, and solid-state relays.

Applications

  • Motor Speed Control
  • AC Power Switching
  • Light Dimming Circuits
  • Solid State Relays (SSR)
  • Voltage Regulation

Features

  • High Voltage Rating: Designed to handle significant AC voltage levels.
  • High Current Capability: Capable of switching substantial AC currents.
  • Low Gate Trigger Current: Requires a small current to initiate conduction.
  • High Surge Current Capability: Can withstand transient current spikes without damage.
  • Unidirectional Conduction: Conducts current in only one direction.

Benefits

  • Efficient Power Control: Provides efficient switching and control of AC power.
  • Solid State Reliability: Offers improved reliability compared to mechanical relays or switches.
  • Long Lifespan: Solid-state design results in a longer operational life.
  • Precise Control: Allows for precise control over the switching of AC power.
  • Compact Size: Can be integrated into various electronic devices and systems.

Additional Details

The CR05AS-8-BT14's key electrical characteristics, such as voltage and current ratings, gate trigger current, and holding current, are critical for selecting the appropriate SCR for a specific application. These can be found in the Renesas datasheet. Once triggered by a gate current, the SCR remains in the on-state until the current falls below the holding current. A heat sink is usually required for applications where the SCR switches high currents, in order to manage heat dissipation. Proper design of the gate drive circuit is essential for reliable triggering. The snubber circuit should be appropriately designed to protect against voltage transients and ensure the SCR turns off reliably. This SCR is commonly used in applications where a solid-state switch is needed for AC power control and precise switching is essential.

You May Also Be Interested in

STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.5634
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Renesas Electronics America
Lowest to $0.6537
Mitsumi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess