EN
  • EN
  • DE

CR12LM-12#B00

Part No CR12LM-12#B00
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820958-CR12LM-12#B00
Ultra Librarian 3D Model Ultra Librarian CR12LM-12#B00 CAD Model

Description

The CR12LM-12#B00 is a member of the CR12 series of isolators manufactured by Renesas Electronics America. These isolators are designed to provide galvanic isolation between circuits, protecting sensitive components from voltage spikes and ground loops.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems to isolate sensitive control circuitry from high-voltage power circuits.
  • Power Supplies: Employed in power supplies to isolate the primary and secondary sides, ensuring safety and preventing ground loops.
  • Medical Equipment: Utilized in medical devices to provide patient isolation and protect against electrical shock.
  • Communication Interfaces: Integrated into communication interfaces such as RS-232, RS-485, and CAN bus to isolate communication lines and prevent noise interference.
  • Data Acquisition Systems: Used in data acquisition systems to isolate sensors and measurement equipment from the data processing unit.

Features:

  • Galvanic Isolation: Provides electrical isolation between input and output circuits, preventing ground loops and protecting sensitive components.
  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring reliable isolation even in high-voltage environments.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power dissipation.
  • Compact Package: Available in a small package size, allowing for easy integration into space-constrained applications.
  • High Common-Mode Transient Immunity (CMTI): Provides high immunity to noise and transient voltages, ensuring reliable data transmission.
  • RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) requirements, ensuring environmental compliance.

Benefits:

  • Enhanced Safety: Provides electrical isolation to protect users and equipment from electrical shock.
  • Improved System Reliability: Prevents ground loops and noise interference, improving system stability and reliability.
  • Reduced Noise Interference: Isolates circuits to minimize noise and improve signal integrity.
  • Simplified System Design: Offers a compact and easy-to-use isolation solution, simplifying system design and reducing development time.

Additional Details:

The CR12LM-12#B00 features a specific isolation voltage rating, propagation delay, and operating temperature range. The detailed specifications are usually available in the product datasheet. It is important to consult the datasheet for the specific requirements of the application. This isolator is often used in applications where safety and reliability are critical. The compact package allows for easy integration into various types of electronic equipment. The Renesas CR12 series provides a range of isolation solutions for diverse applications. The CR12LM-12#B00 is a reliable and effective solution for providing galvanic isolation in various electronic systems.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess