EN
  • EN
  • DE

CR5AS-12-CA1(#F00)

Part No CR5AS-12-CA1(#F00)
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053054-CR5AS-12-CA1(#F00)
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR5AS-12-CA1(#F00) CAD Model

Description

The CR5AS-12-CA1(#F00) is a thyristor module manufactured by Renesas Electronics America. Thyristors are semiconductor devices used for high-power switching applications. This module is designed to control large currents and voltages in industrial and power electronic systems.

Applications

  • Motor Speed Control
  • Lighting Control
  • Welding Equipment
  • Power Supplies
  • Inverters

Features

  • High Voltage Capability
  • High Current Handling
  • Isolated Base
  • Fast Turn-On Time
  • Robust Construction

Benefits

  • Provides reliable switching for high-power applications.
  • Offers electrical isolation for enhanced safety.
  • Allows for precise control of current and voltage.
  • Increases system efficiency with fast turn-on characteristics.
  • Ensures long-term reliability in demanding environments.

Technical Specifications

Detailed specifications can be found in the Renesas datasheet. Typical specifications include:

  • Voltage Rating: 1200V (inferred from part number -12)
  • Current Rating: (likely around 5A, but varies based on module design - CR5AS usually indicates 5A)
  • Gate Trigger Current: (typically a few milliamperes)
  • Operating Temperature Range: -40°C to +125°C
  • Isolation Voltage: (e.g., 2500V)
  • Package Type: Module package with screw terminals

The CR5AS-12-CA1(#F00) thyristor module is a crucial component for high-power switching applications, providing the necessary control and reliability in industrial and power electronic systems. Consult the official Renesas datasheet for precise performance characteristics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess