EN
  • EN
  • DE

D12322RVF25V

Part No D12322RVF25V
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 128QFP / MCU 16-bit H8S/2000 CISC ROMLess 3.3V 128-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series H8 H8S/2300
Packaging Tray
Core Processor H8S/2000
Core Size 16-Bit
Speed 25MHz
Connectivity SCI, SmartCard
Peripherals DMA, POR, PWM, WDT
Number of I/O 86
Program Memory Type ROMless
RAM Size 8K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 75°C (TA)
Package 128-BFQFP
Manufacturer Package 128-QFP (14x20)
Win Source Part Number 775790-D12322RVF25V
Popularity Medium
Supply and Demand Status Limited
Quantity per package 72
Family Name D12322RVF
Introduction Date March 19, 2003
ECCN 3A991
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian D12322RVF25V CAD Model

Description

The Renesas Electronics America H8 H8S/2300 series is a high-performance microcontroller with a 16-bit core processor that operates at a speed of 25MHz.

  • Package: 128-BFQFP
  • I/Os: 86
  • Connectivity: SCI, SmartCard
  • Peripherals: DMA, POR, PWM, WDT, A/D 8x10b, D/A 2x8b
  • Oscillator Type: internal
  • Supply Voltage: 2.7 V to 3.6 V
  • ROMless Device: Yes
  • RAM Size: 8K x 8
  • Estimated EOL Date: 2022
  • Supply and Demand Status: limited

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess