EN
  • EN
  • DE

D166104GS

Part No D166104GS
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821499-D166104GS
Ultra Librarian 3D Model Ultra Librarian D166104GS CAD Model

Description

The D166104GS is a microcontroller manufactured by Renesas Electronics America. Microcontrollers like the D166104GS are compact integrated circuits designed to control specific operations in embedded systems. They combine a processor core, memory, and programmable input/output peripherals, making them versatile components for a wide range of applications.

Applications

  • Automotive Systems: Used in engine control units (ECUs), body control modules, and infotainment systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control systems, and process control equipment.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Medical Devices: Used in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Internet of Things (IoT) Devices: Implemented in sensors, gateways, and other connected devices.

Features

  • High-Performance CPU Core: Features a powerful processor core for efficient execution of instructions.
  • On-Chip Memory: Includes both flash memory for program storage and RAM for data storage.
  • Flexible I/O Peripherals: Offers a variety of input/output interfaces, including UART, SPI, I2C, and ADC.
  • Timers and Counters: Provides timers and counters for precise timing and event management.
  • Low-Power Operation: Designed for low-power consumption to extend battery life in portable applications.

Benefits

  • Versatile Functionality: Can be programmed to perform a wide range of control and monitoring tasks.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components required.
  • Improved Reliability: Integrated design enhances system reliability and reduces susceptibility to noise.
  • Faster Time-to-Market: Development tools and software libraries simplify the development process.

Additional Details

The D166104GS microcontroller's specific architecture, memory size, and peripheral configuration are detailed in its datasheet. The operating voltage and temperature range are also important specifications to consider. Development tools typically include a compiler, debugger, and simulator. The microcontroller is programmed using a programming language such as C or C++. Debugging can be performed using an in-circuit emulator (ICE). Proper power supply decoupling and noise filtering are essential for reliable operation. It's crucial to consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess