EN
  • EN
  • DE

DF39802GPV

Part No DF39802GPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055373-DF39802GPV
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF39802GPV CAD Model

Description

The DF39802GPV is a microcontroller unit (MCU) manufactured by Renesas Electronics America. Microcontrollers are compact integrated circuits designed to control specific operations in embedded systems. This particular MCU likely offers a combination of processing power, memory, and peripheral interfaces suited for a variety of applications.

Applications

  • Industrial Automation
  • Consumer Electronics
  • Automotive Systems
  • Home Appliances
  • Medical Devices

Features

  • High-Performance CPU Core (e.g., ARM Cortex-M series)
  • Integrated Flash Memory
  • SRAM Memory
  • Analog-to-Digital Converter (ADC)
  • Digital-to-Analog Converter (DAC)
  • Timers and Counters
  • Communication Interfaces (UART, SPI, I2C)

Benefits

  • Provides efficient processing power for embedded applications.
  • Offers flexible memory options with integrated Flash and SRAM.
  • Enables analog signal acquisition and generation through built-in ADC and DAC.
  • Supports precise timing and control with timers and counters.
  • Facilitates communication with other devices via standard interfaces.

Technical Specifications

Detailed specifications can be found in the Renesas datasheet. Typical specifications include:

  • CPU Core: (Specific ARM Cortex-M version or Renesas proprietary core)
  • Clock Speed: (e.g., 48 MHz, 64 MHz)
  • Flash Memory Size: (e.g., 128 KB, 256 KB)
  • SRAM Memory Size: (e.g., 16 KB, 32 KB)
  • Number of ADC Channels: (e.g., 10, 12)
  • Resolution of ADC: (e.g., 10-bit, 12-bit)
  • Operating Voltage: (e.g., 1.8V, 3.3V)
  • Package Type: (e.g., QFP, LQFP)

The DF39802GPV microcontroller offers a versatile solution for embedded system design, integrating essential processing, memory, and peripheral features into a single chip. Refer to the Renesas documentation for precise details and capabilities.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess