EN
  • EN
  • DE
  • IT

DG445DVZ

Part No DG445DVZ
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP  /  4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Renesas Electronics America Inc
Package Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 85Ohm
Voltage - Supply, Single (V+) 5V ~ 34V
Voltage - Supply, Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 250ns, 210ns
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DG445
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 960
Win Source Part Number 1024494-DG445DVZ
Ultra Librarian 3D Model Ultra Librarian DG445DVZ CAD Model

Description

The Renesas Electronics America DG445DVZ is an integrated circuit designed for use in analog switches, multiplexers, and demultiplexers.

  • Circuits: Four
  • Switch Circuit: SPST - NO
  • On-State Resistance: 85 Ohm
  • Maximum Current Leakage: 500pA
  • Voltage Supply (Single): 5V ~ 34V
  • Voltage Supply (Dual): ±5V ~ 22V
  • Package: 16-TSSOP
  • Temperature Range: -40°C ~ 85°C (TA)

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP8TX2 100OHM 28CERDIP
Need more? Email Us
Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Intersil
IC SWITCH SP8TX1 400OHM 16CERDIP
Lowest to $16.3342
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Vishay
IC SWITCH SPDT X 1 25OHM 8SOIC
Lowest to $2.2935
National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC SW SPST-NOX2 800MOHM SOT23-8
Lowest to $4.4909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess