EN
  • EN
  • DE

H5N2510DSE

Part No H5N2510DSE
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 250V 5A 3-Pin(2+Tab) DPAK(S) Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061576-H5N2510DSE
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H5N2510DSE CAD Model

Description

The H5N2510DSE is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC converters: Used in DC-DC converters for power management in various electronic devices.
  • Motor control: Employed in motor control circuits for controlling the speed and torque of electric motors.
  • Power supplies: Found in power supplies for computers, servers, and other electronic equipment.
  • LED lighting: Used in LED lighting systems for dimming and controlling the brightness of LEDs.
  • Load switches: Incorporated into load switches for controlling power distribution in electronic systems.

Features:

  • N-channel MOSFET: Offers high current carrying capability and fast switching speeds.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables efficient switching operation in high-frequency applications.
  • Avalanche rated: Withstands high avalanche energy, enhancing reliability.
  • RoHS compliant: Complies with RoHS environmental regulations, restricting the use of hazardous substances.
  • Surface mount package: Typically comes in a surface mount package for easy assembly.

Benefits:

  • High efficiency: Low on-resistance minimizes power losses, improving efficiency.
  • Fast switching: Enables high-frequency operation and reduces switching losses.
  • Enhanced reliability: Avalanche rating ensures robust performance and long-term reliability.
  • Environmentally friendly: RoHS compliance ensures environmentally responsible manufacturing.
  • Simplified assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details:

The H5N2510DSE typically comes in a surface-mount package such as a TO-252 or similar. The datasheet will provide the specific RDS(on) value at various gate-source voltages (VGS) and drain currents (ID). It's designed for applications requiring efficient power switching. The 'DSE' suffix likely denotes specific packaging or testing details.

It is crucial to consult the datasheet for the specific voltage ratings (VDS, VGS), current ratings (ID), RDS(on) values, and thermal characteristics to ensure safe and reliable operation in the intended application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess