EN
  • EN
  • DE

H7N1004LDE

Part No H7N1004LDE
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 100V 30A 3-Pin(3+Tab) LDPAK(L) Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001220-H7N1004LDE
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H7N1004LDE CAD Model

Description

The H7N1004LDE is an N-channel power MOSFET from Renesas Electronics America, designed for high-frequency power amplifier applications. This device features a high breakdown voltage and low on-resistance, making it suitable for use in demanding RF applications. The H7N1004LDE is specifically engineered to provide optimal performance in high-frequency circuits, offering a balance of power, efficiency, and reliability.

Applications

  • RF Power Amplifiers
  • High-Frequency Inverters
  • Wireless Communication Systems
  • Radar Systems
  • Industrial Heating Equipment

Features

  • N-channel MOSFET
  • High Breakdown Voltage
  • Low On-Resistance
  • High-Speed Switching
  • RoHS Compliant

Benefits

  • Improved Efficiency in RF Amplifiers
  • Reduced Power Loss
  • Enhanced System Reliability
  • Simplified Thermal Management
  • Suitable for High-Frequency Applications

Specifications

The H7N1004LDE boasts a drain-source voltage (Vdss) rating that ensures reliable operation within specified voltage ranges. Its low gate charge contributes to faster switching speeds and reduced switching losses. The device is typically available in a surface-mount package, facilitating automated assembly and compact circuit designs. The low on-resistance minimizes conduction losses, making it an ideal choice for applications where energy efficiency is paramount. The fast switching speed reduces switching losses, further contributing to overall system efficiency. The device's robust design ensures reliable operation even under harsh operating conditions. The combination of these features makes the H7N1004LDE a versatile and dependable solution for a wide range of high-frequency power electronics applications. This component is designed for efficient thermal dissipation with a low thermal resistance from junction to case, contributing to long-term reliability and stable operation. The device's enhanced ruggedness provides an added layer of protection against transient voltage conditions.

The H7N1004LDE’s architecture is optimized for minimal parasitic inductance and capacitance, further enhancing its performance in high-frequency applications. The device's high gain and linearity make it suitable for use in demanding RF power amplifier designs. The H7N1004LDE's robust construction and reliable performance make it a preferred choice for designers of wireless communication systems and other high-frequency applications. Its compliance with RoHS standards ensures that the device is environmentally friendly.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess