EN
  • EN
  • DE

HA4600CP

Part No HA4600CP
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description 480MHz, SOT-23, Video Buffer with Output Disable | IC VIDEO BUFFER 480MHZ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Applications Buffer
-3db Bandwidth 480MHz
Slew Rate 1770V/μs
Supply Current 10.5mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number HA4600
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178576-HA4600CP
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA4600CP CAD Model

Description

The Renesas Electronics America Inc. HA4600CP is a buffer integrated circuit (IC) that is no longer in production.

  • Manufacturer: Renesas Electronics America Inc.
  • Mounting Style: Through-hole
  • Package: Tube
  • -3db Bandwidth: 480MHz
  • Supply Current: 10.5mA
  • Slew Rate: 1770V/μs
  • Output Current: 20mA per channel
  • Category: Integrated circuits
  • Supplier Device Package: 8-PDIP
  • Product Status: Obsolete
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Application: Buffer

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3120 $51.4800
395+ $0.2560 $101.1200
605+ $0.2480 $150.0400
835+ $0.2400 $200.4000
1,080+ $0.2320 $250.5600
1,445+ $0.2080 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess