EN
  • EN
  • DE

SMAJ5920B-TP

Part No SMAJ5920B-TP
Manufacturer Micro Commercial Co
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 1.5W DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Zener Diode 6.2 V 1.5 W ±5% Surface Mount DO-214AC (SMA)
Manufacturer Micro Commercial Co
Package Reel - TR
Operating Temperature Range 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC (SMA)
Family Name SMAJ5920
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SMAJ5920BTP, SMAJ5920BTPMSTR, SMAJ5920BTPMSDKR, SMAJ5920BTPMSCT
Quantity per package 7500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895686-SMAJ5920B-TP
Ultra Librarian 3D Model Ultra Librarian SMAJ5920B-TP CAD Model

Description

The SMAJ5920B-TP is a surface mount Zener diode from Micro Commercial Co, designed for voltage regulation and transient voltage suppression. It's part of the SMAJ59xxB series, known for its robust construction and reliable performance in various electronic applications. This diode offers precise voltage clamping and is suitable for protecting sensitive components from voltage spikes.

Applications

  • Voltage regulation in electronic circuits
  • Transient voltage suppression (TVS)
  • Protection of sensitive components
  • Overvoltage protection in power supplies
  • Data line protection

Features

  • Surface mount SMA package
  • Zener voltage of 10V (Nominal)
  • Low profile package
  • Excellent clamping capability
  • Glass passivated junction
  • Lead-Free Finish/RoHS Compliant

Benefits

  • Provides precise voltage regulation
  • Effectively suppresses transient voltages, protecting downstream circuitry
  • Easy to integrate into circuit boards due to its surface mount design
  • High reliability due to glass passivated junction
  • Compliant with environmental standards (Lead-Free/RoHS)
  • Fast response time to transient events

Additional Details

The SMAJ5920B-TP features a power dissipation of 3W. Its operating and storage temperature range is -65°C to +150°C. The device has a typical temperature coefficient suitable for stable operation across its operating temperature range. Its compact SMA package allows for high-density mounting on printed circuit boards. Reverse standoff voltage is 10V. Maximum peak pulse current is dependent on pulse width. Forward voltage drop is minimal. Its construction provides a rugged and reliable solution for circuit protection.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1415 $58.0150
995+ $0.1162 $115.6190
1,545+ $0.1125 $173.8125
2,125+ $0.1090 $231.6250
2,745+ $0.1053 $289.0485
3,675+ $0.0944 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,185 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess