The HAT2116H is a Power MOSFET from Renesas Electronics America, designed for high-efficiency power switching applications. This N-channel MOSFET features a low on-resistance (Rds(on)) and is optimized for use in DC-DC converters and load switching circuits.
Applications
- DC-DC Converters
- Load Switching
- Power Management
- Synchronous Rectification
Features
- N-Channel MOSFET
- Low On-Resistance (Rds(on))
- Fast Switching Speed
- Avalanche Rated
- Surface Mount Package
- Operating Voltage: 30V
- Continuous Drain Current: 12A
Benefits
- High Efficiency Power Conversion
- Reduced Power Losses
- Improved Thermal Performance
- Simplified Circuit Design
- Compact Size
- Reliable Operation
Additional Details
The HAT2116H is typically used in low-voltage, high-current applications. It is important to consult the datasheet for detailed specifications, including thermal resistance, gate drive requirements, and safe operating area (SOA) limitations. This MOSFET is suitable for use in various power management and switching circuits.