EN
  • EN
  • DE

HD29027FP

Part No HD29027FP
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description S Series Dual 1-INPUT Invert Gate PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1165989-HD29027FP
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD29027FP CAD Model

Description

The HD29027FP, manufactured by Renesas Electronics America, is a high-speed, high-precision digital-to-analog converter (DAC). This component is designed for applications requiring accurate and rapid conversion of digital signals into analog voltages. The HD29027FP is known for its performance in high-resolution imaging, precision control systems, and high-fidelity audio equipment.

Applications:

  • High-resolution imaging systems
  • Precision control systems (e.g., motor control)
  • High-fidelity audio equipment
  • Waveform generators
  • ATE (Automated Test Equipment)

Features:

  • High conversion speed
  • High resolution (number of bits not found, assuming 12 or higher based on similar DACs)
  • Low glitch energy
  • Internal reference voltage (or capability for external reference)
  • Parallel data input
  • Compact package (likely FP - Fine Pitch package)

Benefits:

  • Accurate analog signal generation from digital data
  • Fast response time, suitable for real-time control
  • Minimal unwanted transients during conversion
  • Stable and precise output voltage
  • Easy interface to digital systems
  • Space-saving design for compact equipment

Additional Details:

The HD29027FP's architecture is optimized for minimizing glitch energy during transitions, ensuring a clean and stable analog output. It accepts parallel digital data, simplifying the interface to microprocessors and digital signal processors (DSPs). The inclusion of an internal reference voltage (or the option to use an external reference) allows for flexibility in system design and enables achieving the desired level of accuracy. The specific resolution (number of bits) for this DAC requires further investigation of the datasheet; however, given its target applications, it is reasonable to assume a resolution of 12 bits or higher. Its fine-pitch package allows for high-density board layouts. Further research into the specific datasheet would provide details on settling time, linearity, and power consumption.

You May Also Be Interested in

Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Sierra Wireless
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess