EN
  • EN
  • DE

HD3-6402R-9Z

Part No HD3-6402R-9Z
Manufacturer Renesas Electronics America
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART CMOS 5V 2MHZ 40-DIP / CMOS Universal Asynchronous Receiver Transmitter (UART)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Channels 8
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Part Number Series HD-6402
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812929-HD3-6402R-9Z
Ultra Librarian 3D Model Ultra Librarian HD3-6402R-9Z CAD Model

Description

The HD-6402 is an obsolete (End Of Life) through-hole protocol from Renesas Electronics America Inc..

  • Channels: 8
  • Package: 40-DIP
  • Supply Voltage: 4.5V to 5.5V

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess